EN
  • EN
  • DE

LT1078CN8

Part No LT1078CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Dual and Quad, Single Supply, Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.1V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 7nA
Voltage - Input Offset 70μV
Supply Current 47μA
Supply Voltage , Single/Dual (±) 2.2V ~ 30V, ±1.1V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1078
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204965-LT1078CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1078CN8 CAD Model

Description

Product Overview: LT1078CN8

The LT1078CN8 is a high-performance, low-power dual operational amplifier (op-amp) developed by Linear Technology, which is now part of Analog Devices, Inc. This precision device is designed to operate with a wide supply voltage range and is optimized for single supply operation, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • Low Power Consumption: The LT1078CN8 is designed for energy efficiency, with a typical quiescent current of only 20µA per amplifier. This helps to extend the battery life of portable devices.
  • Wide Supply Voltage Range: It operates on a supply voltage range from 2.8V to 36V, or from ±1.4V to ±18V for dual supplies, providing versatility for different circuit configurations.
  • High Precision: With input offset voltage typically below 60µV and input bias current typically at 20nA, the LT1078CN8 ensures high accuracy in signal processing applications.
  • Low Noise: The device features a low noise voltage of 0.3µVP-P (0.1Hz to 10Hz), making it suitable for high-fidelity audio applications and sensitive measurement equipment.
  • Stability: The op-amp is stable with capacitive loads up to 10,000pF, which is beneficial in applications with reactive components.

Applications

The LT1078CN8 is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Thermocouple Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Signal Conditioning

Package and Quality

The LT1078CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit boards. Linear Technology ensures high-quality manufacturing standards, providing reliability and performance for professional and consumer-grade electronics.

Conclusion

In conclusion, the LT1078CN8 from Linear Technology is a versatile, low-power, and high-precision operational amplifier that is suitable for a multitude of applications requiring efficient power usage and accurate signal processing. Its robust design and wide supply voltage range make it a go-to choice for engineers and designers in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3462 $62.0772
14+ $8.4893 $118.8502
22+ $8.2240 $180.9280
30+ $7.9586 $238.7580
38+ $7.6934 $292.3492
51+ $6.8974 $351.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess