The LT1076CQ-5#TR is a versatile and robust step-down switching regulator from Linear Technology designed to provide efficient power conversion for a wide range of applications. This regulator is capable of delivering up to 2A of output current with a fixed output voltage of 5V, making it an excellent choice for powering complex digital systems that require a stable and reliable power supply.
Key Features:
- Fixed 5V Output: The LT1076CQ-5#TR provides a stable 5V output, which is commonly used in digital circuits and microcontroller-based systems.
- High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of input voltages and load conditions, thereby reducing power losses and heat generation.
- 2A Output Current: It can supply up to 2A of continuous output current, suitable for high-power applications.
- Wide Input Voltage Range: The device operates with an input voltage range from 8V to 60V, providing flexibility for use in various systems with different power supply requirements.
- Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system it powers.
- Low Shutdown Current: The low shutdown current of the LT1076CQ-5#TR minimizes power consumption when the device is in standby mode.
Applications:
The LT1076CQ-5#TR is suitable for a variety of applications, including but not limited to:
- Automotive and industrial power systems
- Portable and battery-powered equipment
- Telecommunications infrastructure
- Computer and networking equipment
- High-power LED lighting
Product Specifications:
Parameter
Value
Output Voltage (Fixed)
5V
Output Current
2A
Input Voltage Range
8V to 60V
Thermal Protection
Yes
Shutdown Current
Low
The LT1076CQ-5#TR from Linear Technology is a reliable and efficient solution for your power regulation needs, ensuring consistent performance and durability for your electronic projects and products.