EN
  • EN
  • DE

NVT2002GD,125

Part No NVT2002GD,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel - 8-XSON, SOT996-2 (2x3)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-XFDFN
Case / Package 8-XSON, SOT996-2 (2x3)
Family Name NVT2002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NVT2002GD125, 568-5536-6, 935291163125, 568-5536-1, 568-5536-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929529-NVT2002GD,125
Ultra Librarian 3D Model Ultra Librarian NVT2002GD,125 CAD Model

Description

The NVT2002GD,125 is a versatile, high-performance bi-directional voltage-level translator designed by NXP Semiconductors. It is specifically engineered to address the need for a seamless interface between devices operating at different voltage levels in a mixed-voltage digital system environment. This component is essential for modern electronics where interfacing between low-voltage microprocessors and higher voltage peripheral circuits is commonplace.

Key Features:

  • Bi-directional Translation: Capable of translating signals between two different voltage domains in both directions, making it highly flexible for various applications.
  • Auto-direction Sensing: The NVT2002GD,125 doesn't require direction control signals, as it automatically senses and adjusts the direction of data flow.
  • Wide Voltage Range: Supports voltage levels from 1.0V to 3.6V on the A port and 1.8V to 5.5V on the B port, accommodating a broad spectrum of logic levels.
  • High-Speed Operation: Designed for high-speed signal transmission, it is capable of supporting data rates necessary for modern communication protocols.
  • Low Standby Current: Optimized for power-sensitive applications, featuring a low standby current that contributes to overall energy efficiency.

Applications:

The NVT2002GD,125 is suitable for a variety of applications across multiple industries. It is commonly used in:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics

Package and Quality:

Encased in a compact, leadless DHVQFN14 plastic package, the NVT2002GD,125 is designed to occupy minimal space on a printed circuit board. Its small footprint makes it an ideal choice for space-constrained applications. Moreover, the product adheres to NXP's high-quality standards, ensuring reliability and performance in demanding environments.

Conclusion:

The NVT2002GD,125 from NXP is an indispensable component for designers who require a reliable and efficient means of voltage-level translation. Its auto-direction sensing feature, combined with a wide voltage range and high-speed capabilities, make it a top choice for bridging different logic levels in a myriad of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess