EN
  • EN
  • DE

LT1037IS8#PBF

Part No LT1037IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057686-LT1037IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1037IS8#PBF CAD Model

Description

LT1037IS8#PBF - Ultra Low Noise, High Speed, Precision Operational Amplifier

The LT1037IS8#PBF is a high-performance operational amplifier from Linear Technology, designed to cater to applications that demand the utmost in noise performance and speed. This precision op-amp features a unique combination of low noise and high speed, making it an ideal choice for audio and instrumentation applications where signal integrity is paramount.

With a voltage noise density of just 2.5nV/√Hz at 1kHz, the LT1037IS8#PBF stands out as one of the industry's lowest-noise operational amplifiers. This ultra-low noise level is complemented by a high gain-bandwidth product of 50MHz and a slew rate of 20V/µs, ensuring that the amplifier can handle a wide range of frequencies without distortion or loss of signal fidelity.

The device is packaged in an 8-lead SOIC package, denoted by the 'IS8' in its part number, which provides a compact footprint suitable for space-constrained applications. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, aligning with current environmental standards and regulations for electronic components.

Key features of the LT1037IS8#PBF include:

  • Low noise voltage: 2.5nV/√Hz at 1kHz
  • High gain-bandwidth product: 50MHz
  • Fast slew rate: 20V/µs
  • Low offset voltage: 0.2mV typical
  • Low input bias current: 4nA typical
  • High output drive capability: ±10V into 600Ω load
  • Stable with capacitive loads up to 1000pF
  • Wide supply range: ±2.5V to ±18V

Whether you're designing precision amplifiers in audio equipment, working on high-speed data acquisition systems, or developing sensitive instrumentation that requires minimal signal interference, the LT1037IS8#PBF offers the performance and reliability to meet your needs. Its exceptional noise characteristics and fast response make it an essential building block for systems where precision is key.

Choose the LT1037IS8#PBF for your next project and experience the difference that Linear Technology's commitment to high-performance analog ICs can make in your end product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6186 $53.0930
11+ $9.9465 $109.4115
16+ $9.6105 $153.7680
23+ $8.9384 $205.5832
30+ $8.6024 $258.0720
37+ $8.2664 $305.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess