EN
  • EN
  • DE

LT1034CZ-1.2#PBF

Part No LT1034CZ-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V/7V TO92-3 / V-Ref Precision 1.225V 20mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Output Voltage 1.225V, 7V
Output Current 20mA
Tolerance ±1.2%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780155-LT1034CZ-1.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1034
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1034CZ-1.2#PBF CAD Model

Description

LT1034CZ-1.2#PBF Image

The LT1034CZ-1.2#PBF is a precision voltage reference IC crafted by the renowned semiconductor manufacturer, Linear Technology. Designed to provide a stable and accurate reference voltage, this component is a vital part of many electronic circuits, particularly in high-precision applications.

Key Features:

  • Output Voltage: Precisely 1.2 volts, which serves as a reliable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage-sensitive components.
  • Low Temperature Coefficient: This device boasts an impressive low temperature coefficient, ensuring the output voltage remains consistent across a wide range of operating temperatures.
  • Low Dynamic Impedance: The dynamic impedance of the LT1034CZ-1.2#PBF is minimized, which enhances the stability of the reference voltage under varying load conditions.
  • Wide Operating Current Range: It can function effectively across a broad spectrum of operating currents, making it a versatile choice for various applications.
  • Package: Housed in a TO-92 package, it is designed for through-hole mounting, which facilitates easy integration into existing designs.

Applications:

The LT1034CZ-1.2#PBF is a versatile component that finds its use in a multitude of applications, including:

  • Portable Battery-Powered Devices
  • Precision Data Systems
  • Instrumentation
  • Analog and Digital Electronics
  • Power Supplies

Quality and Reliability:

Linear Technology ensures that the LT1034CZ-1.2#PBF meets the highest standards of quality and reliability. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and in regions with strict lead regulations.

By choosing the LT1034CZ-1.2#PBF, designers and engineers can trust in a component that delivers precision, stability, and reliability for their critical voltage reference needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess