EN
  • EN
  • DE

LT1028CSW#PBF

Part No LT1028CSW#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 75MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 75MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 131103-LT1028CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1028CSW#PBF CAD Model

Description

Product Overview: LT1028CSW#PBF

The LT1028CSW#PBF is a high-performance, ultra-low noise precision operational amplifier from Linear Technology, which is now part of Analog Devices. This op-amp is renowned for its exceptional sound quality and is widely used in professional audio equipment, high-fidelity systems, and other applications where noise can critically affect performance.

Key Features

  • Ultra-Low Noise Performance: The LT1028CSW#PBF boasts an incredibly low noise voltage of 0.85nV/√Hz at 1kHz, making it one of the lowest noise op-amps available in the market. This feature is particularly beneficial for audio applications and sensitive instrumentation where noise can be detrimental to signal integrity.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, this op-amp can handle a wide range of frequencies without compromising gain, allowing it to be used in high-speed signal processing applications.
  • High Slew Rate: A high slew rate of 20V/µs ensures that the LT1028CSW#PBF can respond quickly to changes in the input signal, which is crucial for maintaining the integrity of fast transient signals.
  • Stable with High Capacitive Loads: The operational amplifier is designed to be stable even with capacitive loads up to 1000pF, which is beneficial when driving capacitive inputs or long cables.
  • Low Total Harmonic Distortion: The LT1028CSW#PBF has a very low total harmonic distortion, making it suitable for high-end audio applications where maintaining the purity of the audio signal is essential.

Applications

  • Professional Audio Equipment
  • High-Fidelity Audio Systems
  • Test and Measurement Instrumentation
  • Sensitive Data Acquisition Systems
  • Medical Imaging Equipment

The LT1028CSW#PBF is available in a 16-lead SW package and is specified over the commercial temperature range of 0°C to 70°C. It requires a supply voltage of ±15V and is designed to deliver exceptional performance in a wide range of applications, ensuring that signals are amplified with minimal added noise and distortion. With its combination of ultra-low noise, high speed, and precision, the LT1028CSW#PBF is a top choice for designers looking to optimize the performance of their high-end systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess