EN
  • EN
  • DE

LT1014AMJ/883C

Part No LT1014AMJ/883C
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302436-LT1014AMJ/883C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1014AMJ/883C CAD Model

Description

Product Overview: LT1014AMJ/883C

The LT1014AMJ/883C is a precision quad operational amplifier (op-amp) produced by Linear Technology, a company known for its high-performance analog integrated circuits. This particular model is designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883C" suffix in its name, which signifies compliance with military specifications (MIL-SPEC).

Key Features

  • High Precision: The LT1014AMJ/883C offers excellent accuracy and stability, making it suitable for precision applications that require a high degree of linearity and low noise.
  • Quad Operational Amplifiers: This device integrates four independent op-amps in a single package, providing a compact solution for systems requiring multiple amplifiers.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, reducing the power requirements of the system it is implemented in.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages, enhancing its versatility across various applications.
  • Robust Performance: The op-amp is built to withstand harsh conditions, ensuring reliable performance in environments with extreme temperatures and other challenging conditions.

Applications

The LT1014AMJ/883C is ideal for use in a variety of high-end and critical applications, including:

  • Military and Aerospace Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Control Systems
  • Analog Signal Processing

Package and Quality Assurance

The device is housed in a durable ceramic package, ensuring its integrity and longevity in demanding environments. The LT1014AMJ/883C has undergone rigorous testing and quality assurance processes to meet the MIL-STD-883C standards, which encompass a wide range of stress tests, including temperature cycling, burn-in, and life testing to guarantee its performance and reliability.

With its combination of precision, low power, and robustness, the LT1014AMJ/883C from Linear Technology stands out as a top-tier choice for engineers looking to incorporate a reliable quad op-amp into their high-stakes designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess