The LT1011CN8#PBF is a versatile voltage comparator manufactured by Linear Technology, renowned for its precision and reliability in a wide range of applications. This component is designed to offer improved performance over the industry-standard LM111 with a significantly faster response time and lower offset voltage.
Key Features
- Fast Response Time: The LT1011CN8#PBF boasts a response time that is typically three times faster than the LM111, making it suitable for high-speed applications.
- Low Voltage Offset: With a low offset voltage, this comparator ensures accurate voltage comparisons and stable operation.
- Wide Supply Voltage Range: It operates from a single 5V supply up to ±15V dual supplies, accommodating various system designs and power requirements.
- Strobe Capability: The inclusion of a strobe function allows the output to be latched or turned off, providing additional flexibility in control applications.
- Single or Dual Comparators: Available in both single and dual comparator configurations, allowing designers to choose the most appropriate version for their circuit requirements.
- Pin Compatibility: The device is pin-compatible with the LM111, LM211, and LM311, enabling easy upgrades to existing designs without significant layout changes.
Applications
The LT1011CN8#PBF is suitable for a variety of applications, including:
- High-speed analog-to-digital converters
- Zero-crossing detectors in phase-locked loops
- Window comparators
- Level shifting circuits
- Voltage monitoring and control systems
Product Specifications
Parameter
Value
Package Type
PDIP-8
Operating Temperature
0°C to 70°C
Response Time
Typically 40ns
Offset Voltage
Typically 1mV
Supply Voltage Range
5V to ±15V
The LT1011CN8#PBF is an ideal choice for designers looking for a high-performance voltage comparator that provides quick response times and precision in a variety of electronic applications.