Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 1Hz ~ 400kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1275870-UC3526N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3526
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3526N CAD Model

Description

The UC3526N by Texas Instruments is a versatile and robust integrated circuit designed for use in a wide variety of power supply and motor control applications. This regulating pulse width modulator integrates all the functions required for the construction of a high-performance power control system, making it a popular choice among engineers and designers.

Key Features

  • Adjustable Output Control: The UC3526N provides precise pulse width modulation control, which allows for adjustable output, ensuring efficient management of power in your system.
  • Dual Channel: It features two independent channels which can be operated in either push-pull, parallel, or single-ended output configurations, offering flexibility in design.
  • Wide Range of Operating Frequencies: This device can operate on a wide range of frequencies, making it suitable for various applications from DC-DC converters to motor control.
  • Programmable Dead-Time: It comes with programmable dead-time, which is crucial for preventing simultaneous conduction in power stages, thus improving reliability and efficiency.
  • Under-Voltage Lockout: With its built-in under-voltage lockout feature, the UC3526N ensures that the power supply operates within safe voltage levels, protecting the device and other components from damage.

Applications

The UC3526N is suitable for a range of applications including:

  • Switching Power Supplies
  • DC-to-DC Converters
  • Motor Control Systems
  • Class D Switching Amplifiers
  • Power Inverters

Technical Specifications

  • Package: 18-Pin Plastic DIP
  • Input Voltage: 8 V to 35 V
  • Operating Temperature: -25°C to +85°C
  • Switching Frequency: Up to 500 kHz

The UC3526N is recognized for its reliability, ease of use, and its ability to provide a high level of performance in power management tasks. With Texas Instruments' commitment to quality, this component is an excellent choice for your power supply and motor control solutions.

You May Also Be Interested in

ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG
Texas Instruments
LM5642/LM5642X High Voltage, Dual Synchronous Buck Converter with Oscillator Synchronization | IC REG CTRLR BUCK 28ETSSOP
Lowest to $4.1728
ECAD model for LM5642XMH
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Renesas Electronics America
Digital-DC™ Controller with Drivers and POLA/DOSA Trim | IC REG CTRLR BUCK PMBUS 36QFN
Need more? Email Us
ECAD model for ZL2005PALRFT
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBACK 8SOIC
Lowest to $0.6011
ECAD model for UC3845BD1
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1491 $55.3419
20+ $5.0454 $100.9080
31+ $4.8877 $151.5187
43+ $4.7301 $203.3943
55+ $4.5724 $251.4820
74+ $4.0994 $303.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,121 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention