EN
  • EN
  • DE

FP6160S5G

Part No FP6160S5G
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059608-FP6160S5G
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6160S5G CAD Model

Description

Introducing the Linear Technology FP6160S5G

The Linear Technology FP6160S5G is a state-of-the-art product designed for precision applications in demanding environments. This advanced component is part of Linear Technology's commitment to providing high-performance solutions for the electronics industry.

Key Features

  • High Precision: The FP6160S5G offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Wide Operating Range: This product is designed to function efficiently across a broad range of temperatures and supply voltages, ensuring reliability in various applications.
  • Low Power Consumption: With energy efficiency in mind, the FP6160S5G is optimized for low power consumption, helping to reduce the overall power requirements of the systems it is integrated into.
  • Durable Construction: Built to last, the FP6160S5G is manufactured using robust materials that can withstand harsh industrial conditions without compromising performance.
  • Easy Integration: Its compact footprint and standard packaging allow for seamless integration into existing designs, reducing development time and simplifying the manufacturing process.

Applications

The versatility of the FP6160S5G makes it suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The FP6160S5G boasts impressive technical specifications that underscore its capabilities:

  • Input Voltage Range: Specified for optimal performance
  • Output Voltage Accuracy: Engineered for minimal deviation
  • Temperature Coefficient: Low drift over a wide temperature range
  • Package Type: Industry-standard package for compatibility and convenience

Linear Technology's FP6160S5G is a testament to the company's dedication to engineering excellence. Whether you're designing a new system or upgrading an existing one, the FP6160S5G offers the performance and reliability that professionals demand.

Contact Us

For more information or to request a sample of the FP6160S5G, please contact our sales team. We are here to assist you in finding the best solutions for your design challenges.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess