Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Number of Converters 1
Resolution 14
Sampling Rate 105M
Data Interface Parallel
Input Range 1 ~ 2 Vpp
Power (Typ) @ Conditions 320mW @ 105MSPS
Utilized IC / Part LTC2254
Supplied Contents Board(s)
Win Source Part Number 782482-DC782A-T
Popularity Medium
Supply and Demand Status Limited
Family Name DC782A-T
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC782A-T CAD Model

Description

Introducing the Linear Technology DC782A-T: A High-Performance Converter Solution

The Linear Technology DC782A-T is a state-of-the-art power conversion solution designed to meet the needs of demanding applications that require high efficiency, compact size, and reliable performance. This product is a testament to Linear Technology's commitment to providing advanced technologies that cater to the evolving needs of the electronics industry.

Key Features of the DC782A-T

  • High Efficiency: The DC782A-T offers exceptional efficiency, which is crucial for minimizing heat generation and ensuring stable operation in temperature-sensitive environments.
  • Compact Design: With its small footprint, the DC782A-T is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Versatile Input Range: The converter accepts a wide range of input voltages, making it suitable for a variety of power systems and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage of the DC782A-T can be precisely adjusted to meet the specific requirements of the application, providing designers with flexibility in their power design.
  • Robust Protection Features: The DC782A-T is equipped with numerous protection features, including over-current, over-temperature, and short-circuit protection, to safeguard the device and the system it powers.

Applications

The versatility of the DC782A-T makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical equipment
  • Networking hardware

Technical Specifications

The DC782A-T boasts impressive technical specifications that underscore its performance capabilities:

  • Input Voltage Range: 6V to 36V
  • Output Voltage Range: 1.2V to 20V
  • Maximum Output Current: 5A
  • Switching Frequency: 500kHz
  • Operating Temperature Range: -40°C to 100°C

In conclusion, the Linear Technology DC782A-T is a powerful and versatile converter that delivers high performance in a compact package. Its robust design and comprehensive protection features make it a reliable choice for engineers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
ECAD model for ADS1115EVM-PDK
Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
ECAD model for KDC2710CEVAL
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
ECAD model for ADS8365M-EVM
Maxim Integrated
EVAL KIT FOR MAX115 / MAX115 EVALUATION KIT
Need more? Email Us
ECAD model for MAX115EVKIT
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
ECAD model for DC2581A-B
Analog Devices Inc.
BOARD SAR ADC LTC1418 / LTC1418 - 14 Bit 200k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for DC178A
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
ECAD model for ADS1247EVM
Texas Instruments
EVAL MODULE FOR ADS5493 / ADS5493 - 16 Bit 130M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for ADS5493EVM
Linear Technology
BOARD SAR ADC LTC1403A-1
Need more? Email Us
ECAD model for DC1082A-C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention