Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 30 V ~ 90 V
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Boost
Frequency - Switching 2.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1930A
Win Source Part Number 780755-DC634A
Popularity Medium
Supply and Demand Status Limited
Family Name DC634A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC634A CAD Model

Description

Product Overview: DC634A from Linear Technology

The DC634A is an impressive demonstration board from Linear Technology, which showcases the capabilities of a high-efficiency, synchronous step-down DC/DC converter. This product is designed for engineers and developers who require a reliable and high-performance power supply solution for their electronic applications.

Key Features

  • High Efficiency: The DC634A is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Synchronous Operation: This demonstration board benefits from synchronous operation, which enhances efficiency further by eliminating the diode forward voltage drop associated with non-synchronous converters.
  • Adjustable Output Voltage: Flexibility is provided with an adjustable output voltage, allowing users to tailor the power supply to their specific requirements.
  • Robust Thermal Performance: The DC634A is designed to operate reliably even in environments with challenging thermal conditions.
  • Compact Design: The board's compact footprint makes it an ideal choice for applications where space is at a premium.

Applications

The DC634A is suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Portable devices
  • Automotive electronics

Technical Specifications

The technical specifications of the DC634A demonstrate board include:

  • Input Voltage Range: XX to XX Volts
  • Output Voltage Range: XX to XX Volts
  • Maximum Output Current: XX Amps
  • Switching Frequency: XX kHz
  • Operating Temperature Range: XX to XX°C

The DC634A from Linear Technology is more than just a power supply; it is a testament to the company's commitment to quality, efficiency, and innovation. Its robust design and flexible features make it an essential tool for any developer looking to create a reliable and efficient electronic system.

You May Also Be Interested in

Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
STMicroelectronics
BOARD EVALUATION FOR L5947 / Power Management IC Development Tools EVAL BOARD L5947
Lowest to $31.3335
ECAD model for EVAL5947
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention