Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 3, Non-Isolated
Voltage - Output 1.8V, 2.5V, 3.3V
Output Current 1.7A, 450mA, 450mA
Voltage - Input 4.5 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3694-1
Win Source Part Number 781224-DC1541A-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1541A
Introduction Date November 10, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1541A-B CAD Model

Description

The DC1541A-B is an advanced evaluation board from Linear Technology, now part of Analog Devices, designed for testing and prototyping with their high-performance analog integrated circuits. This board is specifically tailored for the LTC®2335-16, a 16-bit, 1Msps, serial sampling A/D converter that provides exceptional accuracy and speed, making it ideal for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features of the DC1541A-B

  • High-Speed Performance: The LTC2335-16 A/D converter on the DC1541A-B operates at a sampling rate of up to 1Msps, providing rapid data acquisition for time-sensitive applications.
  • 16-Bit Resolution: With 16-bit resolution, the board ensures high precision measurements, making it suitable for tasks that require detailed and accurate data capture.
  • Multiple Input Channels: The evaluation board offers multiple input channels, enabling the simultaneous sampling of different signals for complex analysis and system monitoring.
  • Easy-to-Use Software: The DC1541A-B comes with user-friendly software that simplifies the process of configuring the A/D converter and analyzing the data collected, allowing for a quick and efficient evaluation process.
  • Flexible Power Options: The board can be powered through the USB interface or an external power supply, providing versatility in various test environments.
  • Compact Design: Its compact form factor makes it easy to integrate into existing setups without requiring significant space or reconfiguration.

Applications

The DC1541A-B is designed to support a broad array of applications that require high-resolution and fast analog-to-digital conversion. Its robust performance makes it particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Instrumentation
  • High-Speed Data Acquisition
  • Automated Test Equipment

With the DC1541A-B evaluation board, engineers and designers can rapidly prototype and test their systems using Linear Technology's precision A/D converter technology, ensuring that their products meet the stringent requirements of today's high-performance electronic markets.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention