EN
  • EN
  • DE

GM76C256BLL-70

Part No GM76C256BLL-70
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999578-GM76C256BLL-70
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM76C256BLL-70 CAD Model

Description

The GM76C256BLL-70 is a 256K x 1 bit CMOS Dynamic RAM (DRAM) manufactured by LG. It's designed for high-performance applications requiring fast access times and low power consumption. This DRAM offers a refresh cycle and is suitable for memory-intensive tasks in various electronic devices.

Applications:

  • Computer memory
  • Graphics cards
  • Embedded systems
  • Printers
  • Digital signal processing

Features:

  • 256K x 1 bit organization
  • Fast access time of 70ns
  • Low power consumption
  • CMOS technology
  • Single 5V power supply
  • TTL compatible inputs and outputs

Benefits:

  • High-speed data retrieval with a 70ns access time, enhancing overall system performance.
  • Energy efficiency due to low power consumption, extending battery life in portable devices.
  • Compatibility with various logic levels thanks to TTL compatible inputs and outputs.
  • Simplified system design by requiring only a single 5V power supply.
  • Reliable data storage with robust CMOS technology, ensuring data integrity.

The GM76C256BLL-70 DRAM operates on a single 5V power supply, simplifying system integration and reducing overall component count. It utilizes CMOS technology, which offers a balance between speed and power consumption, making it an ideal choice for both high-performance and power-sensitive applications. The chip is designed to be compatible with TTL logic levels, ensuring seamless integration with other digital components. The refresh cycle is crucial for maintaining data integrity in DRAMs, and the GM76C256BLL-70 is designed to meet the refresh requirements of typical memory systems. The device is packaged in a standard DIP package for easy mounting and connection to circuit boards. The address and data lines are multiplexed to reduce the pin count and minimize board space requirements. Overall, the GM76C256BLL-70 offers a cost-effective and reliable memory solution for a wide range of applications.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess