EN
  • EN
  • DE

GD32E230F8V6TR

Part No GD32E230F8V6TR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060587-GD32E230F8V6TR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32E230F8V6TR CAD Model

Description

The GigaDevice GD32E230F8V6TR is a 32-bit general-purpose microcontroller based on the Arm Cortex-M23 core. It belongs to the GD32E230 series, which offers a balance of performance, power efficiency, and cost-effectiveness. This microcontroller is suitable for a wide range of applications, from consumer electronics to industrial control systems.

Applications

  • Consumer Electronics: Used in wearable devices, smart home appliances, and portable electronics.
  • Industrial Control: Employed in motor control, sensor interfaces, and automation systems.
  • IoT Devices: Found in smart sensors, wireless communication modules, and remote monitoring systems.
  • Medical Devices: Incorporated in portable medical equipment and health monitoring devices.
  • Automotive Applications: Utilized in automotive electronics, such as body control and sensor interfaces.

Features

  • Arm Cortex-M23 Core: Provides efficient processing with low power consumption.
  • High Performance: Offers a clock speed of up to 72 MHz.
  • Flash Memory: Includes 64 KB of Flash memory for program storage.
  • SRAM: Features 8 KB of SRAM for data storage.
  • Timers: Equipped with multiple timers for various timing applications.
  • Communication Interfaces: Supports UART, SPI, and I2C communication interfaces.
  • ADC: Includes a 12-bit Analog-to-Digital Converter (ADC) for sensor interfacing.
  • GPIO: Offers a variety of General Purpose Input/Output (GPIO) pins for external device control.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits

  • Efficient Performance: Provides a balance of performance and power efficiency.
  • Versatile Application: Suitable for a wide range of applications due to its rich feature set.
  • Cost-Effective: Offers a cost-effective solution for embedded system design.
  • Easy Development: Supported by a comprehensive development ecosystem, including IDEs and debuggers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The GD32E230F8V6TR microcontroller comes in a TSSOP20 package. It operates on a voltage range of 2.0V to 3.6V. It includes features such as a power-on reset (POR) and a low-voltage reset (LVR) for reliable operation. The microcontroller supports various power saving modes, including sleep mode and deep-sleep mode, to minimize power consumption. The ADC offers a sampling rate of up to 1 MHz. The communication interfaces are highly flexible and can be configured for various communication protocols.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8336 $50.0160
150+ $0.6840 $102.6000
230+ $0.6626 $152.3980
315+ $0.6412 $201.9780
405+ $0.6199 $251.0595
540+ $0.5557 $300.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess