EN
  • EN
  • DE

TYN1012TRG

Part No TYN1012TRG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 100V 30MA TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 5mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 15mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 145A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054358-TYN1012TRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN1012TRG CAD Model

Description

The TYN1012TRG is a robust and versatile thyristor manufactured by STMicroelectronics, a leader in semiconductor solutions. Designed for high-performance applications requiring efficient and reliable control of AC power, this device is an excellent choice for phase control operations in converters, motorbike voltage regulators, motor control circuits, and inrush current limiting circuits.

Key Features

  • High Surge Capability: The TYN1012TRG is capable of withstanding high surge currents, making it suitable for applications that experience frequent power spikes.
  • On-State RMS Current: This thyristor can handle an impressive on-state RMS current of 12A, which allows it to control larger loads with ease.
  • Repetitive Peak Off-State Voltage: With a VDRM/VRRM of 1000V, it ensures reliable operation under high repetitive peak off-state voltages.
  • Gate Trigger Current: A low IGT of 15mA makes it easy to trigger the thyristor into conduction, ensuring efficient operation with minimal power loss.
  • Operating Junction Temperature: It features a wide operating junction temperature range from -40°C to +125°C, providing stable performance across various environmental conditions.
  • Package: The device comes in a TO-220AB package, which is widely used and suitable for through-hole mounting, thus ensuring compatibility with a vast range of circuit boards.

Applications

The TYN1012TRG is well-suited for an array of applications, particularly where high reliability and efficiency are required. Its typical applications include:

  • Home appliances
  • Industrial motor control
  • Lighting dimmer circuits
  • Overvoltage crowbar protection
  • Battery chargers
  • Solid-state switches

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TYN1012TRG thyristor is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency. Users can trust the TYN1012TRG for their critical applications where component failure is not an option.

You May Also Be Interested in

Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7474 $52.4636
33+ $3.0748 $101.4684
51+ $2.9787 $151.9137
70+ $2.8826 $201.7820
90+ $2.7865 $250.7850
121+ $2.4983 $302.2943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess