EN
  • EN
  • DE

CM1218-03SS

Part No CM1218-03SS
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161982-CM1218-03SS
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1218-03SS CAD Model

Description

The CM1218-03SS is a common mode EMI filter designed to suppress unwanted noise while allowing the desired signal to pass through. Manufactured by California Micro Devices Corp, this component is often used in high-speed data transmission lines to improve signal integrity and reduce electromagnetic interference.

Applications

  • HDMI: Used in HDMI interfaces to filter common mode noise.
  • DisplayPort: Implemented in DisplayPort connections to improve signal quality.
  • USB 2.0: Employed in USB 2.0 ports for noise reduction.
  • DVI: Utilized in DVI interfaces to minimize electromagnetic interference.

Features

  • Common Mode Filter: Effectively attenuates common mode noise.
  • Low Insertion Loss: Minimizes signal degradation.
  • High Common Mode Attenuation: Provides substantial noise suppression.
  • Small Package Size: Allows for compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Signal Integrity: Reduces noise, ensuring clearer and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruptions to nearby devices.
  • Enhanced System Performance: Optimizes the performance of connected devices.
  • Compliance with Standards: Helps meet regulatory requirements for electromagnetic compatibility.
  • Space-Saving Design: Enables integration into small electronic devices.

Additional Details

The CM1218-03SS features a specific attenuation profile optimized for the frequencies commonly associated with HDMI, DisplayPort, USB 2.0, and DVI interfaces. It is designed to be placed as close as possible to the connector for maximum effectiveness. The component's physical dimensions are compact, typically in a surface-mount package, facilitating automated assembly processes. It's crucial to refer to the manufacturer's datasheet for precise electrical characteristics such as insertion loss, return loss, and common mode attenuation at specific frequencies.

Proper PCB layout is essential to maximize the performance of the CM1218-03SS. Recommendations generally include minimizing trace lengths, maintaining controlled impedance, and providing adequate grounding. These measures ensure optimal noise suppression and signal integrity in high-speed data transmission systems.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess