EN
  • EN
  • DE

LBZT52B12T1G

Part No LBZT52B12T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024670-LBZT52B12T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZT52B12T1G CAD Model

Description

The LBZT52B12T1G is a Zener diode manufactured by Leshan Radio. This diode is designed to provide precise voltage regulation and transient voltage suppression in various electronic circuits. It is commonly used to protect sensitive components from voltage spikes and to provide a stable voltage reference.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other voltage regulation circuits.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Used in clipping circuits to limit the voltage to a specific level.
  • Overvoltage Protection: Provides overvoltage protection for electronic devices.
  • Wave Shaping: Used in wave shaping circuits to modify the shape of an electrical signal.

Features:

  • Zener Diode: A silicon Zener diode for voltage regulation and transient suppression.
  • 12V Zener Voltage: Provides a Zener voltage of 12V.
  • Low Leakage Current: Exhibits low leakage current, minimizing power loss.
  • Fast Response Time: Offers a fast response time to transient voltage events.
  • Surface Mount Package: Available in a small surface mount package (SOD-323) for easy PCB assembly.
  • Pb-Free Package: Available in a lead-free package, complying with environmental regulations.

Benefits:

  • Precise Voltage Regulation: Provides a stable and precise voltage reference.
  • Effective Transient Suppression: Protects sensitive components from voltage spikes.
  • Compact Size: Small surface mount package saves board space.
  • Reliable Performance: Offers reliable performance in various operating conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and transient protection.

Technical Specifications: The LBZT52B12T1G has specific voltage, current, and power dissipation ratings. Key parameters include Zener Voltage (VZ), Reverse Leakage Current (IR), and Power Dissipation (PD). Consult the manufacturer's datasheet for detailed specifications, including tolerances, temperature coefficients, and package dimensions. The forward voltage and dynamic impedance are also important parameters for proper application.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0382
KIWI
Lowest to $0.0839
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,695+ $0.0213 $100.0035
7,285+ $0.0206 $150.0710
10,055+ $0.0199 $200.0945
12,955+ $0.0193 $250.0315
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess