EN
  • EN
  • DE

LENOVO 45W5961 - 1m VCP Copper Cable

Part No LENOVO 45W5961 - 1m VCP Copper Cable
Manufacturer Lenovo
Catalog San
Description IBM 45W5961. Cable length: 1 mOne Virtual Chassis Port (VCP) cable with a length of 1 meter.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432412-LENOVO 45W5961 - 1m VCP Copper Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W5961 - 1m VCP Copper Cable CAD Model

Description

The LENOVO 45W5961 is a 1-meter Virtual Connect Pool (VCP) copper cable designed to provide reliable, high-speed connections within your networking hardware. This premium quality cable is engineered to facilitate the connectivity between devices in a data center or enterprise networking environment. It enables the fast and efficient transfer of data across systems, ensuring optimal performance and reducing latency. The durable construction of the cable ensures longevity and resistance to wear and tear, making it a dependable solution for physical networking connections. Its length and flexibility allow for convenient installation and organization within racks or between devices. The LENOVO 45W5961 is an essential component for any business looking to maintain high standards of connectivity and network integrity.

You May Also Be Interested in

Lenovo
IBM XFP, MMF, 300m
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
Copper Cable CX4 3 m
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us
Lenovo
QLogic 20-port 4 Gb SAN Switc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess