EN
  • EN
  • DE

LENOVO 45W2822 - Copper Cable CX4 3 m

Part No LENOVO 45W2822 - Copper Cable CX4 3 m
Manufacturer Lenovo
Catalog San
Description Copper Cable CX4 3 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432393-LENOVO 45W2822 - Copper Cable CX4 3 m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2822 - Copper Cable CX4 3 m CAD Model

Description

The LENOVO 45W2822 Copper Cable CX4 3 m is a high-quality, durable copper cable designed to facilitate fast and reliable data transfers. This 3-meter cable is perfect for connecting servers, storage systems, and network equipment within a data center or IT environment, providing a robust solution for high-speed data exchange. The CX4 interface ensures compatibility with a wide range of equipment, supporting data transfer rates that are essential for high-performance computing applications. This copper cable is particularly useful for organizations looking to achieve efficient, direct attach connections without the need for longer, more expensive optical cables. With its exceptional build quality and resistance to interference, the LENOVO 45W2822 is an ideal choice for IT professionals seeking reliability and top-tier performance in their network infrastructure.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us
Lenovo
Lenovo 44X1974. Data transfer rate (max): 8000 Mbit/s, Interface type: SFP+. Number of products included: 1 pc(s)
Need more? Email Us
Lenovo
IBM Ethernet Switch J48E
Need more? Email Us
Lenovo
M08 Replacement Filter
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
Lenovo
4002-C2A Firmware Upgrade Renewal, 1 year
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess