EN
  • EN
  • DE

LENOVO 49Y7922 - IBM System Networking RackSwitch G8052 (rear to

Part No LENOVO 49Y7922 - IBM System Networking RackSwitch G8052 (rear to
Manufacturer Lenovo
Catalog San
Description IBM System Networking RackSwitch G8052 (rear to fr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432461-LENOVO 49Y7922 - IBM System Networking RackSwitch G8052 (rear to
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y7922 - IBM System Networking RackSwitch G8052 (rear to CAD Model

Description

The LENOVO 49Y7922 represents the IBM System Networking RackSwitch G8052, a high-performance, low-latency switch designed for data center environments. This RackSwitch G8052 model is distinct for its air flow pattern (rear to front), suiting it uniquely for specific rack setups to optimize cooling efficiency and reduce operational costs. It features 48x 1Gbps Ethernet RJ45 ports and 4x 10Gbps SFP+ ports, delivering robust, high-speed connectivity solutions for a myriad of applications including aggregation, top-of-rack, and direct attach configurations. This switch runs on Lenovo's enterprise-grade, cloud-ready operating system which supports features like VLAN, QoS, and Layer 3 routing out of the box, making it an ideal solution for IT environments seeking scalability and network simplification. Its management capabilities are enhanced with an intuitive GUI and industry-standard CLI, providing flexibility in operation and configuration. The RackSwitch G8052 is engineered for energy efficiency, offering features like variable speed fans and low power usage, aligning with green IT initiatives. Designed to support mission-critical applications, it also comes with advanced security features, ensuring secure data transmission and protection against network threats. This product embodies Lenovo's commitment to innovation, reliability, and environmental responsibility, offering high performance while minimizing the total cost of ownership.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess