EN
  • EN
  • DE

AD5450YUJZ-REEL7

Part No AD5450YUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULT 50MHZ TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 110ns
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.25 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-8
Win Source Part Number 1012304-AD5450YUJZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5450YUJZ-REEL7 CAD Model

Description

Product Overview: AD5450YUJZ-REEL7

The AD5450YUJZ-REEL7 is a high-performance, digital-to-analog converter (DAC) component manufactured by Analog Devices Inc. This precision DAC is part of a larger family of devices known for their reliability and accuracy in converting digital signals into their analog counterparts. The product is specifically designed to meet the rigorous demands of complex electronic systems, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and communication systems.

Key Features:

  • Resolution: The AD5450YUJZ-REEL7 offers a resolution of 14 bits, providing fine granularity and precise control over analog output.
  • Output Type: It features a current output, which is highly suitable for driving optical components and for high-resolution control tasks.
  • Interface: The device supports a serial digital interface, which simplifies the connection to microcontrollers and digital signal processors.
  • Supply Voltage: It operates on a wide range of supply voltages, accommodating various system design requirements.
  • Packaging: This product comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that the product is available in tape and reel packaging, which is optimized for automated assembly processes.

Applications:

The versatility of the AD5450YUJZ-REEL7 allows it to be used in numerous applications. Its precision and small form factor make it particularly useful in:

  • Programmable voltage and current sources
  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment systems
  • Waveform generation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and the reliability of its products. The AD5450YUJZ-REEL7 is built to meet high standards, ensuring stable performance over its operational lifespan, even in the most demanding conditions. With robust support and documentation available, engineers can confidently integrate this DAC into their designs, benefiting from its performance and the reputation of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3179 $53.1790
23+ $4.3634 $100.3582
36+ $4.2271 $152.1756
49+ $4.0907 $200.4443
64+ $3.9544 $253.0816
85+ $3.5453 $301.3505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess