EN
  • EN
  • DE

LENOVO 45W2811 - XFP Transceiver 1310nm 10Km SMF

Part No LENOVO 45W2811 - XFP Transceiver 1310nm 10Km SMF
Manufacturer Lenovo
Catalog San
Description IBM XFP, SMF, 10km
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432457-LENOVO 45W2811 - XFP Transceiver 1310nm 10Km SMF
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2811 - XFP Transceiver 1310nm 10Km SMF CAD Model

Description

The LENOVO 45W2811 is an XFP (10 Gigabit Small Form Factor Pluggable) transceiver designed for long-distance optical fiber communication. It operates at a standard wavelength of 1310nm and is capable of transmitting data over single-mode fiber (SMF) for distances of up to 10 kilometers. This makes it a suitable choice for establishing high-speed connections between data centers or within large campus environments where long-distance fiber optic links are required. The transceiver supports a data rate of 10 Gbps, providing the bandwidth needed for data-intensive applications, high-performance computing, and storage area networks. Its compliance with the XFP MSA (Multi-Source Agreement) ensures compatibility with a wide range of networking equipment, allowing for seamless integration into existing networks. The 45W2811 features a hot-swappable design, enabling easy installation and replacement without disrupting network operations. Additionally, it incorporates digital diagnostic monitoring (DDM) capabilities, which allow network administrators to monitor real-time parameters, such as temperature, optical power levels, and voltage, facilitating proactive maintenance and troubleshooting. The LENOVO 45W2811 XFP transceiver is an efficient and reliable solution for expanding network reach and ensuring the delivery of high-speed, high-quality communications over long distances.

You May Also Be Interested in

HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess