EN
  • EN
  • DE

LENOVO 42C0135 - Preferred Pro USB Keyboard Turkish 440 (Business

Part No LENOVO 42C0135 - Preferred Pro USB Keyboard Turkish 440 (Business
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo Preferred Pro USB Keyboard Turkish 440 (Business Black)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424130-LENOVO 42C0135 - Preferred Pro USB Keyboard Turkish 440 (Business
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 42C0135 - Preferred Pro USB Keyboard Turkish 440 (Business CAD Model

Description

The LENOVO 42C0135 model is a Preferred Pro USB Keyboard with a Turkish 440 layout, tailored for business environments. This keyboard combines comfort, durability, and a sleek design, making it ideal for users who spend significant hours typing. Its full-size layout includes a numeric keypad, enhancing productivity for data entry tasks. The responsive keys are engineered to reduce typing noise and provide a tactile feel, improving typing speed and accuracy without causing fatigue. It also features a spill-resistant design, offering protection against accidental liquid spills, thereby ensuring reliability and longevity in busy work environments. With its plug-and-play USB connectivity, this keyboard is compatible with a wide range of devices, enabling quick and easy setup without the need for additional software. The Turkish 440 layout accommodates specific regional language requirements, making it a preferred choice for Turkish-speaking professionals and organizations.

You May Also Be Interested in

Dell
SafeID Classic ST200
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess