EN
  • EN
  • DE

DELL G2526 - CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER

Part No DELL G2526 - CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388432-DELL G2526 - CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL G2526 - CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER CAD Model

Description

The DELL G2526 is a hard drive caddy designed for specific compatibility with Dell PowerEdge 2900 and 2950 server models, aimed at housing 3.5-inch hard drives. This caddy is an essential tool for IT administrators seeking to expand or upgrade the storage capacity of their servers without the need for an interposer. Its robust construction ensures not only the secure and snug fit of the hard drive within the server's chassis but also contributes to the overall structural integrity of the server. The G2526 caddy facilitates straightforward, tool-less installation, significantly reducing the time and effort required for hard drive replacement or upgrades. Despite its solid build, the design does not compromise on the server's cooling efficiency, allowing for adequate airflow around the hard drive, which is crucial for maintaining optimal operating temperatures and preventing overheating. This caddy is an invaluable accessory for maintaining the high performance and reliability expected of Dell PowerEdge servers, making it a must-have for data center operations that prioritize seamless storage scalability and maintenance efficiency.

You May Also Be Interested in

EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess