EN
  • EN
  • DE

DELL 738M1 - SD FLASH 2GB

Part No DELL 738M1 - SD FLASH 2GB
Manufacturer Dell
Catalog IT infrastructure Accessories
Description SD FLASH 2GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388459-DELL 738M1 - SD FLASH 2GB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 738M1 - SD FLASH 2GB CAD Model

Description

The DELL 738M1 - SD FLASH 2GB is a compact and reliable storage solution designed for use in Dell servers and computing devices. This 2GB SD (Secure Digital) flash memory card offers a secure and easy way to expand the storage capacity or perform system updates such as firmware or software installations. Its small form factor makes it an ideal medium for robust and discreet storage needs, ensuring data safety and integrity. The card is built to endure the rigorous demands of server environments, featuring resistance to temperature variations, shocks, and vibrations. Compatible with a broad range of Dell servers, this SD flash memory card simplifies the process of data storage and transfer, providing a versatile solution for IT professionals. Whether used for additional storage, data backup, or system updates, the DELL 738M1 ensures reliable performance, making it a valuable component in maintaining the efficient operation of Dell servers and computing devices.

You May Also Be Interested in

EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us
EMC
EMC VNX5300 2U Bezel
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC DD2500 FRONTBEZEL
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX5700 2U Front Bezel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess