EN
  • EN
  • DE

LENOVO 2583B2G - x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB

Part No LENOVO 2583B2G - x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB
Manufacturer Lenovo
Catalog Server
Description IBM System x Express x3250 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432490-LENOVO 2583B2G - x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583B2G - x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/1600MHz/8MB CAD Model

Description

The Lenovo 2583B2G model is an integral part of the x3250 M4 series, designed for businesses seeking superior performance in a compact form. It is powered by the Intel Xeon 4C E3-1220v2 processor, featuring four cores and a base clock speed of 3.1 GHz. The incorporation of an 8MB cache improves data processing efficiency, while the support for 1600MHz memory speed enhances system responsiveness. With its 69W thermal design power, the server offers an optimal balance between processing power and energy consumption, suitable for businesses focused on operational efficiency and sustainability. Housed in a 1U rack form factor, this server model provides scalability in storage and networking capabilities, accommodating the growing needs of businesses. The x3250 M4 series prioritizes reliability and manageability, making it a dependable server choice for a wide range of business applications. This model's performance and scalable options make it an attractive solution for companies requiring a powerful yet manageable IT infrastructure.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess