EN
  • EN
  • DE

CISCO N2XX-AEPCI05 - Emulex LPe 12002, 8Gb dual port Fibre Channel HBA

Part No CISCO N2XX-AEPCI05 - Emulex LPe 12002, 8Gb dual port Fibre Channel HBA
Manufacturer CISCO
Catalog Network Cards
Description Emulex LPe 12002, 8Gb dual port Fibre Channel HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386844-CISCO N2XX-AEPCI05 - Emulex LPe 12002, 8Gb dual port Fibre Channel HBA
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N2XX-AEPCI05 - Emulex LPe 12002, 8Gb dual port Fibre Channel HBA CAD Model

Description

The CISCO N2XX-AEPCI05 is an Emulex LPe 12002, an 8Gb dual-port Fibre Channel Host Bus Adapter (HBA) that significantly enhances the storage connectivity and performance of servers within a network. Designed for high-demand storage networks, this HBA delivers exceptional throughput and latency for enterprise-class applications. It is optimized for virtualization, high-performance computing (HPC), and database applications. With its dual ports, it provides redundancy and increased bandwidth for end-to-end SAN services, ensuring a reliable and efficient network infrastructure. The Emulex LPe 12002 offers advanced features such as data integrity (T10 DIF), comprehensive virtualization capabilities with support for N_Port ID Virtualization (NPIV), and automated power management, which reduces data center power consumption and associated costs. Moreover, it includes Emulex's OneCommand Manager for streamlined management of the HBA across the network, offering an easy-to-use interface that enhances operational efficiency. The CISCO N2XX-AEPCI05 is a compelling solution for businesses seeking to improve their data storage and retrieval systems, providing high-speed connectivity and enterprise-grade reliability.

You May Also Be Interested in

HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess