EN
  • EN
  • DE

LENOVO 24P3713 - IBM 73.4 GB 10K RPM U320 SCSI HDD

Part No LENOVO 24P3713 - IBM 73.4 GB 10K RPM U320 SCSI HDD
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 73.4 GB 10K RPM U320 SCSI HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427721-LENOVO 24P3713 - IBM 73.4 GB 10K RPM U320 SCSI HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 24P3713 - IBM 73.4 GB 10K RPM U320 SCSI HDD CAD Model

Description

The LENOVO 24P3713 stands as a testament to high-performance storage solutions, featuring an IBM 73.4 GB Ultra320 SCSI HDD that spins at a swift 10,000 RPM. This hard disk drive combines ample storage capacity with the high-speed advantages of U320 SCSI technology, ensuring quick access to data and smooth operation for critical applications and demanding workloads. Engineered for reliability and durability, it addresses the needs of enterprises and IT professionals seeking a storage medium that can keep pace with fast-moving business environments. The U320 SCSI interface signifies a high-end connection standard, offering superior data transfer rates and backwards compatibility with previous SCSI generations, making this HDD a versatile choice for upgrading existing systems. At 73.4 GB, the drive provides substantial space for operating systems, applications, and data, striking a balance between capacity and performance. It is optimized for use in servers, workstations, and storage arrays where robustness, speed, and reliability are non-negotiable. The 10K RPM rotational speed reduces latency and enhances throughput, crucial factors in environments where efficiency and speed are critical. For organizations that rely on SCSI infrastructure, the LENOVO 24P3713 HDD is a powerful component, emblematic of Lenovo's dedication to offering state-of-the-art storage technologies.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess