EN
  • EN
  • DE

EMC 071-000-545-99 - EMC 1300W, DUAL AC IN, DUAL 12V OUT, 4U P/S

Part No EMC 071-000-545-99 - EMC 1300W, DUAL AC IN, DUAL 12V OUT, 4U P/S
Manufacturer EMC
Catalog Power Supply Units
Description EMC 1300W, DUAL AC IN, DUAL 12V OUT, 4U P/S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400360-EMC 071-000-545-99 - EMC 1300W, DUAL AC IN, DUAL 12V OUT, 4U P/S
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-545-99 - EMC 1300W, DUAL AC IN, DUAL 12V OUT, 4U P/S CAD Model

Description

The EMC 071-000-545-99 Power Supply Unit represents the pinnacle of power technology with its 1300 watt capacity, dual AC input, and dual 12V output, all housed within a 4U sized power supply. This advanced design is engineered to meet the demanding power needs of high-capacity storage systems and computing environments. The dual AC input ensures a more reliable power source by providing redundancy, thus minimizing the risk of system downtime due to power failure. Similarly, the dual 12V output delivers more stable and efficient power distribution to vital system components. Its 1300W capacity is built to support the most energy-intensive operations, guaranteeing that systems run at peak performance without interruption. The 4U form factor allows for integration into standard rack mounts, making it versatile for various setups. This PSU is ideal for businesses that require uninterrupted, high-quality power supply for their critical systems, offering superior reliability, efficiency, and scalability.

You May Also Be Interested in

NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess