EN
  • EN
  • DE

LENOVO 59Y4010 - Intel Xeon 6C Processor Model X5660 95W 2.80GHz/13 2.80GHz/1333MHz/12MB

Part No LENOVO 59Y4010 - Intel Xeon 6C Processor Model X5660 95W 2.80GHz/13 2.80GHz/1333MHz/12MB
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon X5660
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426293-LENOVO 59Y4010 - Intel Xeon 6C Processor Model X5660 95W 2.80GHz/13 2.80GHz/1333MHz/12MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 59Y4010 - Intel Xeon 6C Processor Model X5660 95W 2.80GHz/13 2.80GHz/1333MHz/12MB CAD Model

Description

The LENOVO 59Y4010 features the Intel Xeon 6C Processor Model X5660, a powerful and efficient server-based processing unit designed to deliver exceptional performance, reliability, and scalability for challenging enterprise workloads. With six cores and a thermal design power (TDP) of 95 watts, it operates at a base frequency of 2.80GHz, complemented by a 1333MHz bus speed and a generous 12MB of L3 cache. This processor is engineered to handle intensive tasks, including virtualization, high-performance computing (HPC), and database applications. The Intel Xeon X5660 utilizes Intel's Hyper-Threading technology, enabling it to process up to 12 threads simultaneously, thereby enhancing multitasking and productivity. It supports Intel Virtualization Technology (VT-x), which helps optimize and manage virtual environments efficiently. Furthermore, its 32nm Westmere-EP microarchitecture provides an ideal balance between performance and power consumption, making it an excellent choice for building or upgrading enterprise servers and workstations. Its compatibility with DDR3 memory allows for high-speed data processing and improved system responsiveness. The Lenovo 59Y4010 processor offers a robust solution for businesses seeking to modernize their IT infrastructure with a processor that delivers a combination of speed, flexibility, and efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess