EN
  • EN
  • DE

LENOVO 00Y6310 - Win Stg Srv 2012 Standard (2CPU) - Spanish ROK

Part No LENOVO 00Y6310 - Win Stg Srv 2012 Standard (2CPU) - Spanish ROK
Manufacturer Lenovo
Catalog Uncategorized
Description Win Stg Srv 2012 Standard (2CPU) - Spanish ROK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430781-LENOVO 00Y6310 - Win Stg Srv 2012 Standard (2CPU) - Spanish ROK
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y6310 - Win Stg Srv 2012 Standard (2CPU) - Spanish ROK CAD Model

Description

The LENOVO 00Y6310 represents a critical solution for businesses and IT professionals seeking a robust, secure, and efficient operating system platform. This product features the Windows Storage Server 2012 Standard edition tailored for Spanish-speaking users, offering a Reseller Option Kit (ROK) for seamless integration with Lenovo servers. Designed to support two CPUs, this server operating system enhances data management and storage solutions, enabling businesses to manage vast amounts of data effectively. Its advanced features support high availability, file deduplication, dynamic access control, and virtualization, making it a versatile foundation for building scalable, network-attached storage systems. The inclusion of Spanish language support ensures accessibility for a broader audience, providing an intuitive user experience. Overall, the LENOVO 00Y6310 stands as a testament to Lenovo's dedication to providing comprehensive, user-friendly solutions that cater to the diverse needs of the global market.

You May Also Be Interested in

TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess