EN
  • EN
  • DE

SMJD-3622120B-XXN1 00E42C038ALL

Part No SMJD-3622120B-XXN1 00E42C038ALL
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD HE COOL WHT RECT 5000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color White, Cool
CCT (K) 5000K 3-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 4420lm (Typ)
Current - Test 650mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 33.6V
Lumens/Watt @ Current - Test 202 lm/W
Current - Max 1.3A
CRI (Color Rendering Index) 80
Size / Dimension 1120.00mm L x 20.00mm W
Height 5.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572631-SMJD-3622120B-XXN1 00E42C038ALL
Ultra Librarian 3D Model Ultra Librarian SMJD-3622120B-XXN1 00E42C038ALL CAD Model

Description

N

You May Also Be Interested in

Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess