EN
  • EN
  • DE

LENOVO 00Y3324 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch

Part No LENOVO 00Y3324 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Manufacturer Lenovo
Catalog Flex System
Description IBM Flex System FC5022 16Gb SAN Scalable SwitchThe IBM Flex System™ FC5022 16Gb SAN Scalable Switch is a high-density, 48-port, 16 Gbps Fibre Channel switch that is used in the IBM Flex System chassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427267-LENOVO 00Y3324 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3324 - Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch CAD Model

Description

The Lenovo 00Y3324 is a part of the FC5022 series, representing a 24-port 16Gb SAN Scalable Switch designed for the Lenovo Flex System. This high-performance fiber channel switch is tailored to meet the demanding needs of modern data centers, offering high-speed connectivity, excellent scalability, and enhanced security features. Capable of delivering speeds up to 16 Gbps per port, it dramatically improves the data transfer rate across the network, making it ideal for high-throughput applications, extensive databases, and critical business operations. The switch supports up to 24 ports, providing ample connectivity for servers and storage systems within the Flex System environment. It offers advanced features such as dynamic fabric provisioning, which simplifies the deployment and management of fabric infrastructure. Additionally, the FC5022 includes various security protocols to protect data in transit, making it a secure choice for enterprises concerned about data integrity and confidentiality. Its scalability ensures it can grow alongside a company's evolving data center requirements, offering a long-term solution for enterprise networking needs.

You May Also Be Interested in

Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Flex System FC3052 2-port 8Gb FC Adapter
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
x240 M5 - Configured to order
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable Switch
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess