EN
  • EN
  • DE

LENOVO 00JX071 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W

Part No LENOVO 00JX071 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W
Manufacturer Lenovo
Catalog Flex System
Description Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427274-LENOVO 00JX071 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00JX071 - Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB Cache 2133MHz 120W CAD Model

Description

The LENOVO 00JX071, identical to LENOVO 00JX088, is built around the Intel Xeon Processor E5-2670 v3, a robust and scalable server CPU designed for enterprise-level applications. This processor distinguishes itself with 12 cores and 24 threads, operating at a base frequency of 2.3GHz, which can increase under specific workloads for improved performance. The substantial 30MB of cache reduces the time it takes for the processor to access data from the main memory, significantly boosting efficiency for large and complex data sets. This CPU supports DDR4 memory at speeds up to 2133MHz, enabling it to handle high volumes of data with greater speed and reliability compared to earlier generations. With a thermal design power (TDP) of 120W, it strikes an effective balance between performance and power consumption. Designed for demanding IT environments, the E5-2670 v3 excels in data centers, supporting virtualization, high-performance computing (HPC), and other intensive applications, offering a powerful solution for managing and executing heavy workloads.

You May Also Be Interested in

Lenovo
IBM Flex System PCIe Expansion NodeThe IBM® Flex System™ PCIe Expansion Node provides the ability to attach additional PCI Express cards, such as High IOPS SSD adapters, fabric mezzanine cards, and next-generation graphics processing units (GPU), to supported IBM Flex System compute nodes
Need more? Email Us
Lenovo
IBM Flex System Chassis Management ModuleThe Chassis Management Module (CMM) provides single-chassis management
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System EN4091 10Gb Ethernet Pass-thru
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Sca
Need more? Email Us
Lenovo
Flex System EN4132 2-port 10Gb Ethernet Adapter
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093R 10Gb Scalable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess