EN
  • EN
  • DE

LENOVO 00KF687 - Riser Cage - x3550 M5 (Riser 1) CPU0 + LP x16 CPU1)

Part No LENOVO 00KF687 - Riser Cage - x3550 M5 (Riser 1) CPU0 + LP x16 CPU1)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x3550 M5 PCIe Riser 2, 1-2 CPU (LP x16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424253-LENOVO 00KF687 - Riser Cage - x3550 M5 (Riser 1) CPU0 + LP x16 CPU1)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KF687 - Riser Cage - x3550 M5 (Riser 1) CPU0 + LP x16 CPU1) CAD Model

Description

The LENOVO 00KF687 Riser Cage is a critical component designed for the x3550 M5 server, enabling expanded connectivity and capability through additional PCIe slots. This particular model (Riser 1) supports CPU0 and provides a Low Profile (LP) x16 slot for CPU1. It is specifically engineered to enhance the server's versatility by accommodating additional network cards, storage controllers, or other PCIe devices, thus allowing for a more customized and powerful setup. The design prioritizes both functionality and airflow within the server chassis, ensuring that the addition of extra hardware does not compromise the system’s thermal management. With the LENOVO 00KF687 Riser Cage, businesses can adapt their x3550 M5 servers to evolving needs, ensuring that their IT infrastructure can seamlessly incorporate new technologies and capabilities as they become necessary.

You May Also Be Interested in

EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess