EN
  • EN
  • DE

FX15M-31S-0.5SH

Part No FX15M-31S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 31P R/A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 31 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FX15
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name FX15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number FX15M31S05SH, H11427CT, 575-2308-0-00, H11427TR, H11427DKR, *FX15M-31S-0.5SH
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872446-FX15M-31S-0.5SH
Ultra Librarian 3D Model Ultra Librarian FX15M-31S-0.5SH CAD Model

Description

The Hirose Electric Co Ltd FX15M-31S-0.5SH is a 31 position multi-purpose receptacle connector with a solder surface mount and a right angle orientation.

  • Positions: 31
  • Mounting: Solder surface mount, right angle
  • Series: FX15
  • Package: Reel
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 25 weeks
  • Category: Connectors
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $13.7162
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5977 $50.8045
205+ $0.4905 $100.5525
320+ $0.4751 $152.0320
435+ $0.4598 $200.0130
565+ $0.4445 $251.1425
755+ $0.3985 $300.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess