EN
  • EN
  • DE

LENOVO 00KA595 - System x Enterprise 1U Cable Management Arm (CMA)

Part No LENOVO 00KA595 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x Enterprise 1U Cable Management Arm (CMA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424553-LENOVO 00KA595 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA595 - System x Enterprise 1U Cable Management Arm (CMA) CAD Model

Description

The LENOVO 00KA595 is a dedicated Cable Management Arm (CMA) designed for System x Enterprise 1U server configurations. This essential accessory aids in the meticulous organization and securement of server cables, including those for power, networking, and peripherals. By facilitating a neat cable arrangement, the CMA prevents the tangling and strain that often lead to premature wear and tear, thereby protecting the investment in server infrastructure. Its flexible design allows servers to be smoothly pulled out of their racks for maintenance or upgrades without the need to detach all connected cables, significantly streamlining IT operations and minimizing server downtime. Additionally, effective cable management achieved with the 00KA595 enhances airflow and cooling performance within the rack by eliminating obstructions. This, in turn, fosters an optimized environment for server operation, contributing to sustained performance and longevity of the hardware. Incorporating the LENOVO 00KA595 CMA into a 1U server setup exemplifies a commitment to efficient, reliable, and well-maintained IT infrastructure.

You May Also Be Interested in

Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess