EN
  • EN
  • DE

TMCS1100A1QDR

Part No TMCS1100A1QDR
Manufacturer Texas Instruments
Catalog Current Transducers
Description PRECISION ISOLATED CURRENT SENSO / Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 50mV/A
Frequency 80kHz
Linearity ±0.05%
Accuracy ±0.4%
Voltage - Supply 3V ~ 5.5V
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TMCS1100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1100A1QDRCT,296-TMCS1100A1QDRDKR,296-TMCS1100A1QDRTR
Standard Package 2,500
Win Source Part Number 981370-TMCS1100A1QDR
Ultra Librarian 3D Model Ultra Librarian TMCS1100A1QDR CAD Model

Description

TMCS1100A1QDR Precision Isolated Current Sensor

The TMCS1100A1QDR is a state-of-the-art isolated current sensor from Texas Instruments, designed for high-performance current measurement applications. This precision sensor offers a range of features that make it an ideal choice for a variety of industries including automotive, industrial, and commercial systems where accurate current monitoring is critical.

Key Features:

  • Isolation Rating: The TMCS1100A1QDR provides galvanic isolation of 3kV RMS for 60 seconds, ensuring safety and preventing ground loops.
  • Current Sensing Range: It is capable of measuring DC, AC, or pulsed currents with a full-scale sensing range of up to ±20A.
  • High Accuracy: The sensor boasts a low error characteristic, providing an accuracy of 1% across the full temperature range (-40°C to 125°C).
  • Low Drift: It features a low total output error of 1% at room temperature and 2% at the full temperature range, which includes the combined effects of linearity, hysteresis, offset, and scale factor errors.
  • Zero Magnetic Hysteresis: The sensor's proprietary architecture ensures virtually zero magnetic hysteresis and offset drift, resulting in consistent and repeatable measurements.
  • Output: The analog output of the TMCS1100A1QDR is linear with respect to the applied current and is suitable for direct interfacing with microcontrollers and ADCs.
  • Package: It is offered in a small, surface-mount 8-pin SOIC package, which allows for easy integration into existing designs.

Applications:

The TMCS1100A1QDR is versatile and can be used in a wide range of applications, including:

  • Motor control systems
  • Power supplies
  • Inverters
  • Overcurrent protection
  • Battery management systems

With its robust design and high accuracy, the TMCS1100A1QDR from Texas Instruments is an excellent choice for engineers in need of reliable current sensing solutions. Its isolation capabilities and precision make it a critical component for any application requiring stringent safety standards and high-performance measurements.

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC
Lowest to $17.6890
Melexis Technologies NV
SENSOR CURRENT HALL 10MT AC/DC / Current Sensor 10mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $281.3433
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Tamura
SENSOR CURRENT HALL 50A AC/DC / Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Lowest to $13.0909
LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $67.6315
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $129.7284
LEM USA Inc.
CURRENT TRANSDUCER 600A / Current Sensor 600A 1 Channel Current Sensor
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $6.2086
Infineon Technologies
SENSOR CURRENT HALL 25A 8TISON / Current Sensor 25A 1 Channel Hall Effect, Differential Unidirectional 8-PowerTDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1190 $51.1900
24+ $4.2002 $100.8048
37+ $4.0690 $150.5530
51+ $3.9377 $200.8227
66+ $3.8065 $251.2290
88+ $3.4127 $300.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,251 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess