EN
  • EN
  • DE

TMCS1101A3BQDRQ1

Part No TMCS1101A3BQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CUR HALL 11.25A 8SOIC / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing ±11.25A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.05%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMCS1101A3BQDRQ1TR,296-TMCS1101A3BQDRQ1DKR,296-TMCS1101A3BQDRQ1CT
Standard Package 2,500
Win Source Part Number 981374-TMCS1101A3BQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1101A3BQDRQ1 CAD Model

Description

Product Overview: TMCS1101A3BQDRQ1 from Texas Instruments

The TMCS1101A3BQDRQ1 is a precision, isolated current sensor from Texas Instruments, designed to accurately measure AC and DC currents. This high-quality sensor is part of the TMCS1101 series and is particularly suitable for automotive applications, adhering to stringent quality standards and ensuring reliability and performance in challenging environments.

This current sensor utilizes a Hall-effect-based technology, which allows for high isolation voltage and minimal disturbance from external magnetic fields. The TMCS1101A3BQDRQ1 offers a bidirectional sensing range, making it versatile for monitoring both charging and discharging currents in battery management systems, motor controls, and other energy monitoring applications.

Key Features

  • Isolation Rating: The device provides galvanic isolation up to 3kV RMS, which is crucial for safety in automotive and industrial applications.
  • Current Sensing Range: It offers a bidirectional sensing range, capable of measuring currents up to ±35 A with high accuracy.
  • Total Output Error: The sensor maintains a low total output error, enhancing the reliability of the current measurements.
  • Bandwidth: With a bandwidth of up to 120 kHz, it is suitable for capturing high-speed current transients.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring stability across various operating conditions.
  • Package: Housed in a 8-pin SOIC package, the TMCS1101A3BQDRQ1 is designed for space-constrained applications.

Applications

The TMCS1101A3BQDRQ1 is ideally suited for a wide range of applications, particularly within the automotive sector. Its applications include:

  • Electric and hybrid electric vehicle (EV/HEV) battery management systems
  • Inverter control for motor drives
  • Overcurrent protection and monitoring
  • DC/DC converter control
  • Power supply monitoring

With its robust design and precision measurement capabilities, the TMCS1101A3BQDRQ1 current sensor from Texas Instruments is an excellent choice for engineers looking for reliable current sensing solutions in automotive and industrial applications.

You May Also Be Interested in

Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC I / Current Sensor 25A Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $9.7932
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.4712
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Texas Instruments
SENSOR CUR HALL 11.25A 8SOIC / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.0604

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4087 $51.1305
36+ $2.7969 $100.6884
56+ $2.7095 $151.7320
77+ $2.6221 $201.9017
99+ $2.5347 $250.9353
133+ $2.2725 $302.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess