EN
  • EN
  • DE

VEJ101M1VTR-0607

Part No VEJ101M1VTR-0607
Manufacturer Lelon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 100uF 20% 35V Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lelon
Capacitance 100 uF
Voltage Rating DC 35 VDC
Diameter 6.3 mm
Length 7.7 mm
Product General Purpose Electrolytic Capacitors
Tolerance 20 %
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Series VEJ
Packaging Reel
Termination Style SMD/SMT
Brand Lelon
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian VEJ101M1VTR-0607 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to $0.4090
Panasonic
CAP ALUM 100UF 20% 63V SMD
Lowest to $0.2934
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us
United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Eaton / Cutler Hammer
CAP FILM 20UF 10% 800VDC RAD
Lowest to $13.3722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0477 $50.0850
2,560+ $0.0391 $100.0960
3,960+ $0.0379 $150.0840
5,450+ $0.0367 $200.0150
7,045+ $0.0355 $250.0975
9,435+ $0.0318 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess