EN
  • EN
  • DE

DRV83053QPHPRQ1

Part No DRV83053QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 4.4-45V 48HTQFP / Multiphase Motor Driver Power MOSFET PWM, SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Multiphase
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Three-Phase BLDC, PMSM Motors
Voltage - Supply 4.4V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV8305
Other Names DRV83053QPHPRQ1,-296-44255-1,TEXTISDRV83053QPHPRQ1,296-44255-1,296-44255-2,-296-44255-1,296-44255-6,2156-DRV83053QPHPRQ1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253311-DRV83053QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV83053QPHPRQ1 CAD Model

Description

Introducing the DRV83053QPHPRQ1 Motor Driver from Texas Instruments

The DRV83053QPHPRQ1 is a state-of-the-art motor driver designed by Texas Instruments, tailored to meet the rigorous demands of automotive applications. This advanced three-phase brushless DC motor driver is a testament to Texas Instruments' commitment to providing innovative solutions for the automotive industry, ensuring high performance, reliability, and efficiency.

At the core of the DRV83053QPHPRQ1 lies a smart gate drive architecture that enables the motor driver to efficiently control the speed and torque of a three-phase motor. With an operating voltage range of 6V to 60V, it provides a versatile solution for a wide array of automotive applications, including powertrain systems, pumps, fans, and electric power steering.

The device integrates three half-bridge drivers, each capable of driving high-side and low-side N-channel MOSFETs, offering a comprehensive solution for motor control. The DRV83053QPHPRQ1 also boasts a range of protective features, such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and safety of the motor driver in the demanding automotive environment.

Key features of the DRV83053QPHPRQ1 include:

  • Integrated buck and LDO regulators for efficient power management.
  • Configurable gate drive settings to optimize for various MOSFETs.
  • Advanced current sense amplifiers for precise motor control.
  • Support for 120° and 180° sensorless BLDC algorithms.
  • Automotive AEC-Q100 Grade 0 qualified, ensuring high reliability.

This motor driver is housed in a compact 48-pin HTQFP package, making it suitable for space-constrained applications. Moreover, the DRV83053QPHPRQ1 is designed with a simple and intuitive interface, enabling easy integration into automotive systems. With its robust design and comprehensive feature set, the DRV83053QPHPRQ1 from Texas Instruments represents a premier choice for designers looking to enhance the performance and efficiency of their automotive motor control applications.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0649 $50.6490
25+ $4.1558 $103.8950
38+ $4.0260 $152.9880
52+ $3.8961 $202.5972
67+ $3.7662 $252.3354
89+ $3.3766 $300.5174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess