EN
  • EN
  • DE

HMC1097LP4E

Part No HMC1097LP4E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 100MHZ-6GHZ 24VFQFN / RF Modulator IC 100MHz ~ 6GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Modulators
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Function Modulator
LO Frequency 100MHz ~ 6GHz
RF Frequency 100MHz ~ 6GHz
P1dB 11dBm
Noise Floor -160dBm/Hz
Output Power 2.75dBm
Current - Supply 170 mA
Voltage - Supply 4.75V ~ 5.25V
Test Frequency 1.7GHz ~ 2.2GHz
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC1097
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382249-HMC1097LP4E
Ultra Librarian 3D Model Ultra Librarian HMC1097LP4E CAD Model

Description

The HMC1097LP4E from Analog Devices Inc. is a high-performance, wideband Direct Quadrature Modulator designed to offer exceptional signal quality for RF and IF modulation. Engineered to cater to the demanding requirements of modern wireless infrastructure, the HMC1097LP4E is an ideal choice for applications such as 3G/4G/5G base stations, software-defined radios, and complex communication systems.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it versatile for various applications. It operates from 50 MHz to 9 GHz, allowing for use in a wide array of frequency bands.
  • High Linearity: With excellent linearity, the HMC1097LP4E ensures minimal distortion in signal transmission, a critical factor for maintaining signal integrity in communication systems.
  • Low Noise: The modulator is designed with a low noise floor, which is essential for maintaining a high signal-to-noise ratio (SNR) and thus, enhancing overall system performance.
  • Integration: The HMC1097LP4E integrates an LO amplifier, a double-balanced mixer, and a programmable output amplifier, which simplifies design and reduces component count.
  • Small Form Factor: Housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, the modulator is suitable for space-constrained applications without compromising on performance.

Applications

  • Wireless Infrastructure (3G/4G/5G Base Stations)
  • Software-Defined Radios (SDR)
  • Microwave Radio & VSAT
  • Military & Space
  • Test Equipment & Sensors

Performance Specifications

The HMC1097LP4E boasts an impressive output IP3 of 30.5 dBm and a noise figure of 10.5 dB at 900 MHz. The device also features a single-ended RF output which can be matched to 50 Ohms with external components and supports a 3.3V supply voltage. The combination of these specifications ensures that the modulator delivers high-quality performance while remaining power-efficient.

For engineers and designers looking for a reliable and efficient solution for their RF and IF modulation needs, the HMC1097LP4E by Analog Devices Inc. offers a blend of performance, integration, and convenience that is hard to match.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0883 $63.0883
2+ $51.7648 $103.5296
3+ $50.1471 $150.4413
5+ $48.5295 $242.6475
6+ $46.9118 $281.4708
8+ $42.0589 $336.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess