EN
  • EN
  • DE

CA11934_EMILY-W

Part No CA11934_EMILY-W
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLR 34-40DEG WIDE ADH TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Integrated Mount
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 26mm Dia
Lens Transparency Diffused
Optical Pattern Wide
Viewing Angle 34° ~ 40°
For Use With/Related Manufacturer Cree, Lumileds, Nichia, Osram, Samsung, Seoul, Sharp
Material Acrylic
Mounting Type Adhesive Tape
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569811-CA11934_EMILY-W
Ultra Librarian 3D Model Ultra Librarian CA11934_EMILY-W CAD Model

Description

N

You May Also Be Interested in

Dialight
SUB MIN.PANEL IND.
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Ledil
LENS CLEAR 23-26DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 54DEG/62DEG WIDE ADH
Need more? Email Us
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Dialight
LENS GREEN PANEL MOUNT THREADED
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN SNAP-IN
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Ledil
LENS CLEAR 28-44DEG WIDE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess