Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827428-LD7530MGL
Ultra Librarian 3D Model Ultra Librarian LD7530MGL CAD Model

Description

The LD7530MGL is a Green Mode PWM controller designed for offline flyback converter applications. Manufactured by Leadtrend Technology, it's tailored for power supplies requiring high efficiency and low standby power consumption. This IC is commonly used in adapters, chargers, and auxiliary power supplies for consumer electronics.

Applications:

  • AC/DC Adapters and Chargers: Powers mobile phones, tablets, laptops, and other portable devices.
  • Standby Power Supplies: Provides power to low-power circuits during standby mode in TVs, DVD players, and other consumer electronics.
  • Auxiliary Power Supplies: Supplies power for microcontrollers and other control circuitry in larger power systems.
  • LED Lighting Power Supplies: Drives LED lighting systems efficiently and reliably.
  • Set-Top Boxes and Media Players: Used in power supplies for digital media devices.

Features:

  • Green Mode Operation: Automatically adjusts the switching frequency to optimize efficiency under light load conditions.
  • Current Mode PWM Control: Provides stable and efficient power conversion.
  • Low Startup Current: Minimizes power consumption during startup.
  • Cycle-by-Cycle Current Limiting: Protects the power supply from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over Load Protection (OLP): Limits the output power to prevent overloading.
  • Short Circuit Protection (SCP): Protects the power supply from short circuits at the output.
  • Over Temperature Protection (OTP): Protects the IC from thermal damage.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions.

Benefits:

  • High Efficiency: Optimizes power conversion efficiency across a wide load range.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards for standby mode.
  • Comprehensive Protection: Protection features enhance system reliability and prevent damage.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, simplifying compliance with regulatory standards.
  • Compact Design: Integrated features reduce the need for external components.

Additional Details:

The LD7530MGL is designed to operate with a wide input voltage range, accommodating various global power standards. The switching frequency is optimized for efficiency and EMI performance. It typically comes in an SOP package. External components are needed to configure operating parameters and provide loop compensation. The IC is compliant with energy efficiency standards such as Energy Star and ErP.

You May Also Be Interested in

WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention