EN
  • EN
  • DE

AFM2300A

Part No AFM2300A
Manufacturer Essentra Components
Catalog Bumpers, Feet, Pads, Grips
Description FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Alliance Plastics, AFM
Package Bulk
Type Foot
Shape Cylindrical, Tapered
Color Black
Dimension 3.150" Dia (80.00mm)
Material Nylon
Form Individual Pieces
Mounting Type Threaded Stud
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 40
Win Source Part Number 1045693-AFM2300A
Ultra Librarian 3D Model Ultra Librarian AFM2300A CAD Model

Description

The AFM2300A is a self-adhesive polyurethane bumper manufactured by Essentra Components. These bumpers are designed to provide cushioning, vibration dampening, and surface protection in a wide range of applications. The self-adhesive backing allows for easy and secure attachment to various surfaces, making them ideal for use as feet, stops, spacers, and protectors.

Applications

  • Electronics enclosures
  • Small appliances
  • Cabinets and drawers
  • Office equipment
  • Consumer goods
  • Automotive interiors

Features

  • Self-adhesive backing: Provides easy and secure attachment.
  • Polyurethane material: Offers excellent cushioning and vibration dampening.
  • Hemispherical shape: Provides a low profile and attractive appearance.
  • Non-marking: Prevents damage to surfaces.
  • Durable: Withstands wear and tear.
  • Color: Clear

Benefits

  • Easy Installation: Self-adhesive backing simplifies installation, reducing assembly time and costs.
  • Surface Protection: Prevents scratches, dents, and other damage to surfaces.
  • Vibration Dampening: Reduces noise and vibration, improving equipment performance and user comfort.
  • Secure Attachment: Provides a strong and reliable bond to various materials.
  • Versatile Use: Suitable for a wide range of applications.

Additional Details

The AFM2300A bumpers are made from high-quality polyurethane material, which provides excellent resistance to abrasion and aging. They are designed to withstand a wide range of operating temperatures and environmental conditions. The clear color blends in with most surfaces. They are available in various sizes and shapes to meet different application requirements. These bumpers are frequently used as feet on the bottom of electronic devices to prevent scratching surfaces.

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
BUMPER PROTECTIVE PRODUCT SJ6144
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess