EN
  • EN
  • DE

SB28B1729

Part No SB28B1729
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Package Bulk
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 80Ohm @ 100MHz
Material 28
Inner Dimension 1.354" Dia (34.40mm)
Outer Dimension 1.728" W x 0.252" H (43.90mm x 6.40mm)
Mounting Type Free Hanging
Length 1.126" (28.60mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277224-SB28B1729
Ultra Librarian 3D Model Ultra Librarian SB28B1729 CAD Model

Description

The SB28B1729 is an EMI shielding gasket manufactured by Leader Tech Inc. These gaskets are used to create a conductive seal between two surfaces, typically in electronic enclosures, to prevent electromagnetic interference (EMI) and radio frequency interference (RFI) from entering or exiting the enclosure.

Applications

  • Electronic enclosures requiring EMI/RFI shielding
  • Telecommunications equipment
  • Medical devices
  • Aerospace and defense applications
  • Industrial control systems
  • Data centers and server racks

Features

  • Beryllium Copper (BeCu) construction for high electrical conductivity and shielding effectiveness
  • Excellent spring properties to maintain consistent contact pressure
  • Various mounting options available (e.g., clip-on, adhesive)
  • Available in a range of sizes and shapes to fit different enclosure designs
  • RoHS compliant
  • Durable and corrosion-resistant

Benefits

  • Effective EMI/RFI shielding, reducing interference and improving performance
  • Ensures compliance with regulatory standards for electromagnetic compatibility (EMC)
  • Enhances the reliability and lifespan of electronic equipment
  • Easy to install and maintain
  • Provides a secure and reliable seal
  • Cost-effective solution for EMI/RFI mitigation

Additional Details

The SB28B1729 EMI shielding gasket is typically made from Beryllium Copper (BeCu), a material known for its high electrical conductivity and excellent spring properties. This allows the gasket to maintain consistent contact pressure over time, ensuring a reliable EMI/RFI seal. The gasket is designed to fill gaps and irregularities between mating surfaces, creating a continuous conductive path that prevents electromagnetic radiation from leaking through. Proper installation is critical for optimal shielding performance. The gasket must be properly compressed to ensure a good electrical connection between the enclosure panels. Shielding effectiveness is dependent upon material, compression, and installation techniques recommended by Leader Tech.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Lowest to $39.7112
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess