The SII9134CTU-C is a high-bandwidth Deep Color HDMI transmitter from Lattice Semiconductor Corporation. This device is designed to deliver uncompressed video and audio data via a single cable, ensuring high-quality multimedia experiences.
Applications
- Blu-ray Disc players and recorders
- DVD players and recorders
- HD set-top boxes
- AV receivers
- Gaming consoles
- PC multimedia applications
- Projectors
- Digital Televisions
Features
- HDMI 1.3 transmitter
- Supports Deep Color (up to 36-bit)
- High-bandwidth capability (up to 2.25 Gbps)
- Integrated HDCP encryption
- Supports resolutions up to 1080p
- Integrated audio encoder supporting multiple audio formats (e.g., Dolby Digital, DTS)
- Low power consumption
- Advanced audio features like lip-sync correction
- 24-bit audio support
- Supports DVI 1.0
Benefits
- Delivers high-definition video and audio content with superior clarity and detail.
- Ensures secure transmission of protected content through integrated HDCP encryption.
- Simplifies connectivity by transmitting both audio and video through a single HDMI cable.
- Enhances audio-visual synchronization, eliminating lip-sync issues.
- Offers compatibility with a wide range of display devices and source equipment.
- Reduces power consumption, contributing to energy efficiency.
- Provides a cost-effective solution for high-quality multimedia transmission.
Additional Details
The SII9134CTU-C is packaged in a compact form factor, making it suitable for space-constrained applications. It supports various audio formats, including Dolby Digital, DTS, and PCM. The device's high-bandwidth capability ensures that it can handle the demands of high-resolution video content without compromising quality. The integrated HDCP encryption protects copyrighted material from unauthorized access and distribution. The deep color support enhances color accuracy and vibrancy, resulting in a more immersive viewing experience. Its low power consumption minimizes heat generation and extends the lifespan of the device.