AD8631ART-REEL7 Precision Amplifier by Analog Devices Inc.
The AD8631ART-REEL7 is a high-performance, precision operational amplifier from the renowned manufacturer, Analog Devices Inc. This component is part of a family of single-supply, rail-to-rail output operational amplifiers that use the Analog Devices, Inc., patented DigiTrim® trimming technique, which achieves superior precision without laser trimming. The AD8631ART-REEL7 is designed for a wide range of applications, including medical devices, instrumentation, and control systems where accuracy and reliability are paramount.
This operational amplifier offers a low offset voltage and drift through the use of a proprietary precision bipolar process with an innovative trim scheme during the final stages of production. These amplifiers are optimized for low voltage, single-supply operation, making them ideal for battery-powered applications and the growing number of electronic devices that require energy efficiency.
The AD8631ART-REEL7 boasts a wide bandwidth and fast slew rate while maintaining low noise, which is essential for high-fidelity signal processing and data acquisition systems. Its rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when operating at low supply voltages.
Key features of the AD8631ART-REEL7 include:
- Single-supply operation: 2.7 V to 5.5 V
- Output swings rail-to-rail
- Input voltage range extends 200 mV below ground (single-supply)
- Low input bias currents
- Low offset voltage: 1 mV maximum
- Low noise: 8 nV/√Hz
- No phase reversal
- Extended industrial temperature range: −40°C to +125°C
Furthermore, the AD8631ART-REEL7 comes in a compact SOT-23 package, making it suitable for space-constrained applications. The REEL7 designation indicates that this product is provided in a tape and reel packaging, which simplifies the manufacturing process by allowing for automated pick-and-place assembly. This product is also RoHS compliant and lead-free, ensuring that it meets modern environmental standards for electronic components.
Whether you're designing a precision sensor interface, portable medical device, or any application that requires a high degree of accuracy and low power consumption, the AD8631ART-REEL7 by Analog Devices Inc. is an excellent choice to meet your operational amplifier needs.