EN
  • EN
  • DE

LFXP2-40E-5F672IAU1

Part No LFXP2-40E-5F672IAU1
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description FPGA LatticeXP2 Family 40000 Cells 90nm Technology 1.2V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 998359-LFXP2-40E-5F672IAU1
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFXP2-40E-5F672IAU1 CAD Model

Description

The LFXP2-40E-5F672IAU1 is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the LatticeXP2 family. These FPGAs are known for their low cost, low power consumption, and flexible architecture, making them suitable for a wide range of applications.

Applications:

  • Industrial Automation: Used in industrial control systems, motor control, and robotics for custom logic implementation.
  • Consumer Electronics: Employed in digital cameras, portable media players, and other consumer devices for implementing custom features.
  • Communications Equipment: Used in wireless base stations, routers, and switches for signal processing and protocol implementation.
  • Medical Devices: Integrated into medical imaging systems and diagnostic equipment for custom hardware acceleration.

Features:

  • 40K Logic Cells: Provides a moderate amount of programmable logic resources for implementing complex digital circuits.
  • Embedded Memory: Contains embedded memory blocks for data storage and buffering.
  • DSP Blocks: Includes dedicated digital signal processing (DSP) blocks for efficient signal processing operations.
  • I/O Interfaces: Supports a variety of I/O interfaces for connecting to external devices.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.

Benefits:

  • Flexibility and Customization: FPGA architecture allows for implementing custom logic circuits tailored to specific application requirements.
  • Hardware Acceleration: DSP blocks provide hardware acceleration for signal processing tasks.
  • Fast Prototyping: FPGA-based design allows for rapid prototyping and development of custom hardware solutions.
  • Reconfigurability: FPGA can be reconfigured to implement different functions, providing flexibility and adaptability.

Additional Details:

The LFXP2-40E-5F672IAU1 comes in a FBGA (Fine-Pitch Ball Grid Array) package with 672 pins. Key specifications include the operating voltage, clock frequency, and power consumption. The FPGA is programmed using a hardware description language (HDL) such as VHDL or Verilog. The Lattice Diamond design software provides a complete development environment for designing, simulating, and implementing FPGA designs. The device supports various configuration modes, including JTAG and SPI. The datasheet contains detailed electrical and mechanical specifications, as well as programming information. Proper power supply decoupling and signal integrity techniques are essential for reliable operation.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
LSI Computer Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess